Proto® Industrial Tools ADJUSTABLE WRENCH E187368

Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 INCH OVERALL LENGTH 1 1/8 INCH MAX. JAW CAPACITY 1 1/8 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 2 17/64 INCH W X 17/32 INCH THK WEIGHT 0.59 LB
Datasheet
Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 INCH OVERALL LENGTH 1 1/8 INCH MAX. JAW CAPACITY 1 1/8 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 2 17/64 INCH W X 17/32 INCH THK WEIGHT 0.59 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - E187368 - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
E187368
ADJUSTABLE WRENCH E187368
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 INCH OVERALL LENGTH 1 1/8 INCH MAX. JAW CAPACITY 1 1/8 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 2 17/64 INCH W X 17/32 INCH THK WEIGHT 0.59 LB
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 INCH OVERALL LENGTH
  • 1 1/8 INCH MAX. JAW CAPACITY
  • 1 1/8 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • PROTO[R] BRAND
  • HEAD SIZE 2 17/64 INCH W X 17/32 INCH THK
  • WEIGHT 0.59 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E187368
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details