Proto® Industrial Tools Box End Wrench J1068M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 15/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE 1 3/16 INCH SMALLER END OUTER DIAMETER 1 5/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.7 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 15/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE 1 3/16 INCH SMALLER END OUTER DIAMETER 1 5/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.7 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1068M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1068M
Box End Wrench J1068M
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 15/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE 1 3/16 INCH SMALLER END OUTER DIAMETER 1 5/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.7 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 12 15/32 INCH OVERALL LENGTH
  • 19 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • 1 3/16 INCH SMALLER END OUTER DIAMETER
  • 1 5/64 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.7 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1068M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details