Proto® Industrial Tools Ratcheting Box End Wrench J1112

Description
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 HEAD DIAMETER 1/4 INCH SMALLER END X 3/8 INCH LARGER END BOX SHAPE SQUARE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1112 MODEL
Datasheet
Description
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 HEAD DIAMETER 1/4 INCH SMALLER END X 3/8 INCH LARGER END BOX SHAPE SQUARE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1112 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1112 - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1112
Ratcheting Box End Wrench J1112
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 HEAD DIAMETER 1/4 INCH SMALLER END X 3/8 INCH LARGER END BOX SHAPE SQUARE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1112 MODEL
  • DOUBLE END TYPE
  • 3/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .1875 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 3/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • HEAD DIAMETER 1/4 INCH SMALLER END X 3/8 INCH LARGER END
  • BOX SHAPE SQUARE
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1112 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1112
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details