Proto® Industrial Tools ADJUSTABLE WRENCH FA-113.12TAVSE

Description
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 12 19/32 INCH OVERALL LENGTH 12 19/32 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH MAX. JAW CAPACITY 1 11/32 MAX. JAW CAPACITY - FRACTIONAL FACOM[R] BRAND OFFSET ANGLE 15 DEG WEIGHT 1.93 LB
Datasheet
Description
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 12 19/32 INCH OVERALL LENGTH 12 19/32 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH MAX. JAW CAPACITY 1 11/32 MAX. JAW CAPACITY - FRACTIONAL FACOM[R] BRAND OFFSET ANGLE 15 DEG WEIGHT 1.93 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - FA-113.12TAVSE - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
FA-113.12TAVSE
ADJUSTABLE WRENCH FA-113.12TAVSE
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 12 19/32 INCH OVERALL LENGTH 12 19/32 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH MAX. JAW CAPACITY 1 11/32 MAX. JAW CAPACITY - FRACTIONAL FACOM[R] BRAND OFFSET ANGLE 15 DEG WEIGHT 1.93 LB
  • INSULATED TYPE
  • ALLOY STEEL MATERIAL
  • BURNISHED FINISH
  • 12 19/32 INCH OVERALL LENGTH
  • 12 19/32 OVERALL LENGTH - FRACTIONAL
  • 1 11/32 INCH MAX. JAW CAPACITY
  • 1 11/32 MAX. JAW CAPACITY - FRACTIONAL
  • FACOM[R] BRAND
  • OFFSET ANGLE 15 DEG
  • WEIGHT 1.93 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-113.12TAVSE
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details