Proto® Industrial Tools HEX KEY E120201

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 53/64 INCH DRIVE ARM LENGTH 1/16 INCH HEX SIZE 1/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 53/64 INCH DRIVE ARM LENGTH 1/16 INCH HEX SIZE 1/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120201 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120201
HEX KEY E120201
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 53/64 INCH DRIVE ARM LENGTH 1/16 INCH HEX SIZE 1/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 39/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 53/64 INCH DRIVE ARM LENGTH
  • 1/16 INCH HEX SIZE
  • 1/16 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 39/64 INCH
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120201
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details