Proto® Industrial Tools PIPE WRENCH E117823

Description
CAST IRON BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS WEIGHT 5.83 LB
Datasheet
Description
CAST IRON BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS WEIGHT 5.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIPE WRENCH - E117823 - Proto® Industrial Tools
New Britain, CT, USA
PIPE WRENCH
E117823
PIPE WRENCH E117823
CAST IRON BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS WEIGHT 5.83 LB
  • CAST IRON BODY, STEEL JAW MATERIAL
  • 18 INCH OVERALL LENGTH
  • 3 1/2 INCH MAX. JAW CAPACITY
  • 3 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • WEIGHT 5.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117823
Product Name PIPE WRENCH
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details