Proto® Industrial Tools Ratcheting Box End Wrench J1191M-A

Description
DOUBLE END TYPE 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1191 MODEL
Datasheet
Description
DOUBLE END TYPE 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1191 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1191M-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1191M-A
Ratcheting Box End Wrench J1191M-A
DOUBLE END TYPE 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1191 MODEL
  • DOUBLE END TYPE
  • 7 SMALLER END SIZE IN MM
  • 8 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 8 MM LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 6
  • BOX SHAPE HEX
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • 1191 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1191M-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details