Proto® Industrial Tools HEX KEY E120210

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 7/32 INCH DRIVE ARM LENGTH 5/16 INCH HEX SIZE 5/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 47/64 INCH WEIGHT 0.28 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 7/32 INCH DRIVE ARM LENGTH 5/16 INCH HEX SIZE 5/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 47/64 INCH WEIGHT 0.28 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120210 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120210
HEX KEY E120210
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 7/32 INCH DRIVE ARM LENGTH 5/16 INCH HEX SIZE 5/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 47/64 INCH WEIGHT 0.28 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 7/32 INCH DRIVE ARM LENGTH
  • 5/16 INCH HEX SIZE
  • 5/16 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 47/64 INCH
  • WEIGHT 0.28 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120210
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details