Proto® Industrial Tools Combination Wrench FM-39.9

Description
ALLOY STEEL MATERIAL SATIN FINISH 3 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 15/64 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.05 LB OFFSET TYPE ANGLE HEAD DIMENSION 49/64 INCH W OPEN END X 35/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 3 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 15/64 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.05 LB OFFSET TYPE ANGLE HEAD DIMENSION 49/64 INCH W OPEN END X 35/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - FM-39.9 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
FM-39.9
Combination Wrench FM-39.9
ALLOY STEEL MATERIAL SATIN FINISH 3 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 15/64 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 0.05 LB OFFSET TYPE ANGLE HEAD DIMENSION 49/64 INCH W OPEN END X 35/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 27/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 15/64 INCH X 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 0.05 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 49/64 INCH W OPEN END X 35/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-39.9
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details