Proto® Industrial Tools HEX KEY E113970

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 6 MM HEX SIZE 6 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 1/2 INCH WEIGHT 0.2 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 6 MM HEX SIZE 6 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 1/2 INCH WEIGHT 0.2 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113970 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113970
HEX KEY E113970
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 6 MM HEX SIZE 6 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 1/2 INCH WEIGHT 0.2 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 35/64 INCH DRIVE ARM LENGTH
  • 6 MM HEX SIZE
  • 6 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 1/2 INCH
  • WEIGHT 0.2 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113970
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details