Proto® Industrial Tools Box End Wrench J1122

Description
4-5/8 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 37/64 INCH X 43/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4-5/8 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 37/64 INCH X 43/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1122 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1122
Box End Wrench J1122
4-5/8 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 37/64 INCH X 43/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 4-5/8 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 11.1125 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER 37/64 INCH X 43/64 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1122
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details