Proto® Industrial Tools HEX KEY FM-83.3AVSE

Description
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 3 MM HEX SIZE 3 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH INSULATED TO 1000 VAC/1500 VDC WEIGHT 0.04 LB WITH 2 COLOR WARNING INSULATION
Datasheet
Description
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 3 MM HEX SIZE 3 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH INSULATED TO 1000 VAC/1500 VDC WEIGHT 0.04 LB WITH 2 COLOR WARNING INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - FM-83.3AVSE - Proto® Industrial Tools
New Britain, CT, USA
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 3 MM HEX SIZE 3 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH INSULATED TO 1000 VAC/1500 VDC WEIGHT 0.04 LB WITH 2 COLOR WARNING INSULATION
  • INSULATED TYPE
  • ALLOY STEEL MATERIAL
  • 4 59/64 INCH DRIVE ARM LENGTH
  • HARDENED PROCESS
  • 3 MM HEX SIZE
  • 3 HEX SIZE IN MM
  • FACOM[R] BRAND
  • SHORT ARM LENGTH 3 11/32 INCH
  • INSULATED TO 1000 VAC/1500 VDC
  • WEIGHT 0.04 LB
  • WITH 2 COLOR WARNING INSULATION
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-83.3AVSE
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details