Proto® Industrial Tools Box End Wrench J1142SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 3/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 1 23/64 INCH SMALLER END OUTER DIAMETER 1 5/32 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 37/64 INCH X 17/32 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 1.03 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 3/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 1 23/64 INCH SMALLER END OUTER DIAMETER 1 5/32 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 37/64 INCH X 17/32 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 1.03 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1142SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1142SPL
Box End Wrench J1142SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 3/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 1 23/64 INCH SMALLER END OUTER DIAMETER 1 5/32 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 37/64 INCH X 17/32 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 1.03 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 12 3/4 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • 13/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 1 23/64 INCH SMALLER END OUTER DIAMETER
  • 1 5/32 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 37/64 INCH X 17/32 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 1.03 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1142SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details