Proto® Industrial Tools Box End Wrench FM-54A.30

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 9/32 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE 1 57/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 23/32 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 1.09 LB USED WITH FM-54.M1B HANDLE
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 9/32 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE 1 57/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 23/32 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 1.09 LB USED WITH FM-54.M1B HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-54A.30 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-54A.30
Box End Wrench FM-54A.30
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 9/32 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE 1 57/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 23/32 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 1.09 LB USED WITH FM-54.M1B HANDLE
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 8 9/32 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • 1 57/64 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 23/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 30 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 1.09 LB
  • USED WITH FM-54.M1B HANDLE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-54A.30
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details