Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-5 Product overview: HSMP-3816-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3816-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 068224-HSMP-3816-BLK
Packaging: Cut Strip
Current - Max: 1A
Diode Type: PIN - 2 Pair CA + CC
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 1W
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-25-5
Alternative Parts (Cross-Reference): HSMP-3816-TR1G; HSMP-3816-TR2G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 100
RF DIODE PIN 100V 1W SOT25-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-3816-BLKG | 068224-HSMP-3816-BLKG | HSMP-3816-BLKG |
| Product Name | 100V Diode and Rectifier | RF Diodes - HSMP-3816-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SOT-25-5 | SOT-25-5 |
| RoHS Compliant | RoHS | ||
| Tj | -60 C (-76 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | PIN - 2 Pair CA + CC |