Broadcom Inc. 30V Diode and Rectifier HBAT-540C-TR1

Description
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, SC-70, 3 PIN Product overview: HBAT-540C-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540C-TR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, SC-70, 3 PIN Product overview: HBAT-540C-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540C-TR1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V Diode and Rectifier
284-HBAT-540C-TR1
30V Diode and Rectifier 284-HBAT-540C-TR1
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, SC-70, 3 PIN Product overview: HBAT-540C-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540C-TR1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, SC-70, 3 PIN Product overview: HBAT-540C-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540C-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HBAT-540C-TR1 - 1042379-HBAT-540C-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HBAT-540C-TR1
1042379-HBAT-540C-TR1
RF Diodes - HBAT-540C-TR1 1042379-HBAT-540C-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1042379-HBAT-540C-TR 1 Packaging: Reel - TR Current - Max: 430mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 825mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1042379-HBAT-540C-TR1
Packaging: Reel - TR
Current - Max: 430mA
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 825mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HBAT-540C-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HBAT-540C-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HBAT-540C-TR1
DIODE SCHOTTKY 30V 825MW SOT323

DIODE SCHOTTKY 30V 825MW SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HBAT-540C-TR1 1042379-HBAT-540C-TR1 HBAT-540C-TR1
Product Name 30V Diode and Rectifier RF Diodes - HBAT-540C-TR1 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SOT323; SOT-323 SOT323; SOT-323
Unlock Full Specs
to access all available technical data