Broadcom Inc. RF Diodes - HMPP-3860-TR1 HMPP-3860-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776160-HMPP-3860-TR1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 0505 (1412 Metric) Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz Resistance @ If, F: 22 Ohm @ 1mA, 100MHz Family Name: HMPP-3860 Categories: Discrete Semiconductor Products Manufacturer Package: MiniPak 1412 Voltage - Peak Reverse (Maximum): 50V Alternative Parts (Cross-Reference): HMPP-3860; HMPP-3860-BLK; HMPP-3860-TR2; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776160-HMPP-3860-TR1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 0505 (1412 Metric) Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz Resistance @ If, F: 22 Ohm @ 1mA, 100MHz Family Name: HMPP-3860 Categories: Discrete Semiconductor Products Manufacturer Package: MiniPak 1412 Voltage - Peak Reverse (Maximum): 50V Alternative Parts (Cross-Reference): HMPP-3860; HMPP-3860-BLK; HMPP-3860-TR2; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HMPP-3860-TR1 - 776160-HMPP-3860-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HMPP-3860-TR1
776160-HMPP-3860-TR1
RF Diodes - HMPP-3860-TR1 776160-HMPP-3860-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 776160-HMPP-3860-TR1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 0505 (1412 Metric) Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz Resistance @ If, F: 22 Ohm @ 1mA, 100MHz Family Name: HMPP-3860 Categories: Discrete Semiconductor Products Manufacturer Package: MiniPak 1412 Voltage - Peak Reverse (Maximum): 50V Alternative Parts (Cross-Reference): HMPP-3860; HMPP-3860-BLK; HMPP-3860-TR2; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776160-HMPP-3860-TR1
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 0505 (1412 Metric)
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz
Resistance @ If, F: 22 Ohm @ 1mA, 100MHz
Family Name: HMPP-3860
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniPak 1412
Voltage - Peak Reverse (Maximum): 50V
Alternative Parts (Cross-Reference): HMPP-3860; HMPP-3860-BLK; HMPP-3860-TR2;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
50V Diode and Rectifier - 284-HMPP-3860-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-HMPP-3860-TR1
50V Diode and Rectifier 284-HMPP-3860-TR1
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3860-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3860-TR1 can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3860-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3860-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - HMPP-3860-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HMPP-3860-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HMPP-3860-TR1
RF DIODE PIN 50V MINIPAK

RF DIODE PIN 50V MINIPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 776160-HMPP-3860-TR1 284-HMPP-3860-TR1 HMPP-3860-TR1
Product Name RF Diodes - HMPP-3860-TR1 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN - Single
CT 0.2000 pF
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data