RF Diode PIN - Single 200V 1A 250mW SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 1181876-HSMP-3830-TR
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-3830
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 50V, 1MHz
Resistance at If, F: 1.5Ohm at 100mA, 100MHz
Pin Diode, 200V V(BR), Silicon, SOT-23, 3 PIN Product overview: HSMP-3830-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3830-TR1 can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 200V 250MW SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMP-3830-TR1-ND | 1181876-HSMP-3830-TR1 | 284-HSMP-3830-TR1 | HSMP-3830-TR1 | HSMP-3830-TR1 |
| Product Name | RF Diodes | Electronic Surplus - HSMP-3830-TR1 | 200V SOT-23 Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN; PIN - Single | PIN | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| VR | 200 volts |