RF Diode Schottky - 2 Independent 15V 1A MiniPak 1412
Manufacturer: Broadcom Limited
Win Source Part Number: 1043889-HMPS-2822-BL
Packaging: Bulk
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Mixer Diode, C Band, Silicon, LEADLESS, ULTRA MINIATURE, MINIPAK 1412, 4 PIN Product overview: HMPS-2822-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2822-BLK can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 15V MINIPAK
RF DIODE, SCHOTTKY, 1PF 15V MINIPAK; Diode Configuration:Dual Isolated; Reverse Voltage:15V; Forward Current:1A; Forward Voltage:500mV; Diode Capacitance:1pF; Diode Case Style:UQFN; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes
RF DIODE SCHOTTKY 15V MINIPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 516-2431-ND | 1043889-HMPS-2822-BLK | 284-HMPS-2822-BLK | HMPS-2822-BLK | 27C3040 | HMPS-2822-BLK |
| Product Name | RF Diodes | RF Diodes - HMPS-2822-BLK | Diode and Rectifier | RF Diodes | Rf Diode, Schottky, 1Pf 15V Minipak; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||||
| Diode Type | Schottky | Schottky; Schottky - 2 Independent | Schottky | Schottky | ||
| Package | 4-UQFN | MiniPak 1412 | Bulk | 4-UQFN | UQFN | MiniPak 1412 |
| VR | 15 volts | |||||
| CT | 1 pF | 1 pF | 1 pF |