RF Diode Schottky - 1 Pair Isolated 20V 1A SOT-363
Manufacturer: Broadcom Limited
Win Source Part Number: 920631-HSMS-281K-BLK
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 1 Pair Isolated 20V 1 A SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mixer Diode, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-281K-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281K-BLKG can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 20V SOT363
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | HSMS-281K-BLKG-ND | 920631-HSMS-281K-BLKG | 284-HSMS-281K-BLKG | HSMS-281K-BLKG |
| Product Name | RF Diodes | RFFETs - HSMS-281K-BLKG | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; RF Diode Schottky - 1 Pair Isolated 20V 1 A SOT-363 | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | Bulk | SOT363; SOT-363 |
| VR | 20 volts |