Broadcom Inc. RF Diodes - 5082-2810#T25 5082-2810#T25

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1003182-5082-2810#T2 5 Packaging: Reel - TR Current - Max: 35mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1003182-5082-2810#T2 5 Packaging: Reel - TR Current - Max: 35mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 5082-2810#T25 - 1003182-5082-2810#T25 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 5082-2810#T25
1003182-5082-2810#T25
RF Diodes - 5082-2810#T25 1003182-5082-2810#T25
Manufacturer: Broadcom Limited Win Source Part Number: 1003182-5082-2810#T2 5 Packaging: Reel - TR Current - Max: 35mA Diode Type: Schottky - Single Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 20V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1003182-5082-2810#T25
Packaging: Reel - TR
Current - Max: 35mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V Diode and Rectifier - 284-5082-2810#T25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V Diode and Rectifier
284-5082-2810#T25
Schottky 20V Diode and Rectifier 284-5082-2810#T25
DIODE SCHOTTKY SINGLE 20V AXIAL Product overview: 5082-2810#T25 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-2810#T25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY SINGLE 20V AXIAL Product overview: 5082-2810#T25 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-5082-2810#T25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 5082-2810#T25 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
5082-2810#T25
Discrete Semiconductor Products - Diodes - RF Diodes 5082-2810#T25
DIODE SCHOTTKY 20V 250MW AXIAL

DIODE SCHOTTKY 20V 250MW AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 1003182-5082-2810#T25 284-5082-2810#T25 5082-2810#T25
Product Name RF Diodes - 5082-2810#T25 Schottky 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
PD 250 milliwatts
Unlock Full Specs
to access all available technical data