Broadcom Inc. 100V Diode and Rectifier HSMP-381E-TR1

Description
Diode PIN Attenuator 100V 3-Pin SOT-323 T/R Product overview: HSMP-381E-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode PIN Attenuator 100V 3-Pin SOT-323 T/R Product overview: HSMP-381E-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 284-HSMP-381E-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-381E-TR1
100V Diode and Rectifier 284-HSMP-381E-TR1
Diode PIN Attenuator 100V 3-Pin SOT-323 T/R Product overview: HSMP-381E-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR1 can be used for catalog matching and distributor lookup.

Diode PIN Attenuator 100V 3-Pin SOT-323 T/R Product overview: HSMP-381E-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381E-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-381E-TR1 - 068225-HSMP-381E-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-381E-TR1
068225-HSMP-381E-TR1
RF Diodes - HSMP-381E-TR1 068225-HSMP-381E-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 068225-HSMP-381E-TR1 Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 3 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068225-HSMP-381E-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMP-381E-TR1 068225-HSMP-381E-TR1
Product Name 100V Diode and Rectifier RF Diodes - HSMP-381E-TR1
Package SOT SOT323; SOT-323
Unlock Full Specs
to access all available technical data