Broadcom Inc. RF Diodes - HSMS-280M-TR1G HSMS-280M-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 753530-HSMS-280M-TR1 G Packaging: Tape and Reel Current - Max: 1A Diode Type: Schottky - 2 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 70V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 2pF at 0V, 1MHz Resistance at If, F: 35Ohm at 5mA, 1MHz
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 753530-HSMS-280M-TR1 G Packaging: Tape and Reel Current - Max: 1A Diode Type: Schottky - 2 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 70V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 2pF at 0V, 1MHz Resistance at If, F: 35Ohm at 5mA, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-280M-TR1G - 753530-HSMS-280M-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-280M-TR1G
753530-HSMS-280M-TR1G
RF Diodes - HSMS-280M-TR1G 753530-HSMS-280M-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 753530-HSMS-280M-TR1 G Packaging: Tape and Reel Current - Max: 1A Diode Type: Schottky - 2 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 70V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 2pF at 0V, 1MHz Resistance at If, F: 35Ohm at 5mA, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 753530-HSMS-280M-TR1G
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: Schottky - 2 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - Peak Reverse (Maximum): 70V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 2pF at 0V, 1MHz
Resistance at If, F: 35Ohm at 5mA, 1MHz

Buy Now
Schottky 70V Diode and Rectifier - 284-HSMS-280M-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V Diode and Rectifier
284-HSMS-280M-TR1G
Schottky 70V Diode and Rectifier 284-HSMS-280M-TR1G
RF DIODE SCHOTTKY 70V SOT363 Product overview: HSMS-280M-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280M-TR1G can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 70V SOT363 Product overview: HSMS-280M-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280M-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 753530-HSMS-280M-TR1G 284-HSMS-280M-TR1G
Product Name RF Diodes - HSMS-280M-TR1G Schottky 70V Diode and Rectifier
Diode Type Schottky; Schottky - 2 Pair Common Cathode
Life Cycle Stage Obsolete
CT 2 pF
Unlock Full Specs
to access all available technical data