Broadcom Inc. 100V SOT-23 Diode and Rectifier HSMP-4810-TR1

Description
DIODE PIN ATTENUATOR 100V SOT-23 Product overview: HSMP-4810-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN ATTENUATOR 100V SOT-23 Product overview: HSMP-4810-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V SOT-23 Diode and Rectifier
284-HSMP-4810-TR1
100V SOT-23 Diode and Rectifier 284-HSMP-4810-TR1
DIODE PIN ATTENUATOR 100V SOT-23 Product overview: HSMP-4810-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR1 can be used for catalog matching and distributor lookup.

DIODE PIN ATTENUATOR 100V SOT-23 Product overview: HSMP-4810-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-4810-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOT-23-3

RF Diode PIN - Single 100V 1A SOT-23-3

Buy Now Datasheet
RF Diodes - HSMP-4810-TR1 - 1181909-HSMP-4810-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-4810-TR1
1181909-HSMP-4810-TR1
RF Diodes - HSMP-4810-TR1 1181909-HSMP-4810-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1181909-HSMP-4810-TR 1 Packaging: Tape and Reel Current - Max: 1A Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: HSMP-4810 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.4pF at 50V, 1MHz Resistance at If, F: 3Ohm at 100mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181909-HSMP-4810-TR1
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-4810
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.4pF at 50V, 1MHz
Resistance at If, F: 3Ohm at 100mA, 100MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-4810-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-4810-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-4810-TR1
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMP-4810-TR1 HSMP-4810-TR1-ND 1181909-HSMP-4810-TR1 HSMP-4810-TR1
Product Name 100V SOT-23 Diode and Rectifier RF Diodes RF Diodes - HSMP-4810-TR1 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Configuration Single Single
Diode Type PIN PIN; PIN - Single
VR 100 volts
Unlock Full Specs
to access all available technical data