Broadcom Inc. RF Diodes HSMS-281E-BLKG

Description
RF Diode Schottky - 1 Pair Common Anode 20V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Common Anode 20V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-281E-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Anode 20V 1A SOT-323

RF Diode Schottky - 1 Pair Common Anode 20V 1A SOT-323

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-281E-BLKG
Diode and Rectifier 284-HSMS-281E-BLKG
Mixer Diode, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-281E-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281E-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-281E-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-281E-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-281E-BLKG - 753531-HSMS-281E-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-281E-BLKG
753531-HSMS-281E-BLKG
RF Diodes - HSMS-281E-BLKG 753531-HSMS-281E-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 753531-HSMS-281E-BLK G Packaging: Bulk Current - Max: 1A Diode Type: Schottky - 1 Pair Common Anode Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Voltage - Peak Reverse (Maximum): 20V Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1.2pF at 0V, 1MHz Resistance at If, F: 15Ohm at 5mA, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 753531-HSMS-281E-BLKG
Packaging: Bulk
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Anode
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 20V
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1.2pF at 0V, 1MHz
Resistance at If, F: 15Ohm at 5mA, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-281E-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-281E-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-281E-BLKG
RF DIODE SCHOTTKY 20V SOT323

RF DIODE SCHOTTKY 20V SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMS-281E-BLKG-ND 284-HSMS-281E-BLKG 753531-HSMS-281E-BLKG HSMS-281E-BLKG
Product Name RF Diodes Diode and Rectifier RF Diodes - HSMS-281E-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Common Anode
Package SOT323; SC-70, SOT-323 Bulk SOT323; SOT-323
VR 20 volts
Unlock Full Specs
to access all available technical data