Broadcom Inc. RFFETs - 1N5719 1N5719

Description
Manufacturer: Broadcom Limited Win Source Part Number: 850921-1N5719 Features: RF Diode 100 mA 250 mW Package: Bulk Part Status: Obsolete Family Name: 1N5719 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 850921-1N5719 Features: RF Diode 100 mA 250 mW Package: Bulk Part Status: Obsolete Family Name: 1N5719 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - 1N5719 - 850921-1N5719 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - 1N5719
850921-1N5719
RFFETs - 1N5719 850921-1N5719
Manufacturer: Broadcom Limited Win Source Part Number: 850921-1N5719 Features: RF Diode 100 mA 250 mW Package: Bulk Part Status: Obsolete Family Name: 1N5719 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Broadcom Limited
Win Source Part Number: 850921-1N5719
Features: RF Diode 100 mA 250 mW
Package: Bulk
Part Status: Obsolete
Family Name: 1N5719
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
150V Diode and Rectifier - 284-1N5719 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V Diode and Rectifier
284-1N5719
150V Diode and Rectifier 284-1N5719
Pin Diode, 150V V(BR), Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5719 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1N5719 can be used for catalog matching and distributor lookup.

Pin Diode, 150V V(BR), Silicon, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5719 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1N5719 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1N5719 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1N5719
Discrete Semiconductor Products - Diodes - RF Diodes 1N5719
RF DIODE PIN 150V 250MW

RF DIODE PIN 150V 250MW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 850921-1N5719 284-1N5719 1N5719
Product Name RFFETs - 1N5719 150V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type RF Diode 100 mA 250 mW
Unlock Full Specs
to access all available technical data