RF Diode Schottky - Single 30V 430mA 825mW SOT-323
Manufacturer: Broadcom Limited
Win Source Part Number: 1042377-HBAT-540B-TR
Packaging: Reel - TR
Current - Max: 430mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 825mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HBAT-540B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-TR1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 825MW SOT323
DIODE SCHOTTKY 30V 825MW SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | Schottky Diodes | RF Diodes |
| Product Number | HBAT-540B-TR1G-ND | 1042377-HBAT-540B-TR1G | 284-HBAT-540B-TR1G | HBAT-540B-TR1G | HBAT-540B-TR1G |
| Product Name | RF Diodes | RF Diodes - HBAT-540B-TR1G | 30V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | |||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| VR | 30 volts |