For use in stripline, coplanar waveguide, or microstrip circuits
IC RF PIN DIODE BEAM LEAD SW
| Broadcom Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HPND-4028 | 516-2556-ND | HPND-4028 | HPND-4028 |
| Product Name | Beam Lead Diodes for Switching Applications | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN | PIN | |
| Diode Applications | Switching; Phase Shifting | |||
| Life Cycle Stage | Maturity | Removed; Obsolete | ||
| RoHS Compliant | RoHS |