The HMPP-386x series of general purpose PIN diodes are designed for two classes of applications. The first is attenuators where current consumption is the most important design consideration. The second application for this pin diode series is in switches where low capacitance with no reverse bias is the driving issue for the designer.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HMPP-3865 |
| Product Name | Low Cost General Purpose PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching; Attenuation |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |