Broadcom Inc. 15V Diode and Rectifier HSMS-2700-BLKG

Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2700-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2700-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2700-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2700-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Diode and Rectifier
284-HSMS-2700-BLKG
15V Diode and Rectifier 284-HSMS-2700-BLKG
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2700-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2700-BLKG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2700-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2700-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF - 1063546-HSMS-2700-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1063546-HSMS-2700-BLKG
Discrete Semiconductor Products - Diodes - RF 1063546-HSMS-2700-BLKG
Win Source Part Number: 1063546-HSMS-2700-BL KG Category: Discrete Semiconductor Products>Diodes - RF Package: Bulk Standard Package: 100 Current - Max: 350 mA Diode Type: Schottky - Single Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 350 mW Resistance @ If, F: 650mOhm @ 100mA, 1MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BAT750-7-F; BAT750TA; BAT54AFILM; BAR18FILM; BAR42FILM; SS1P6L-M3/84AHSMS270 0BLKG; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Broadcom Limited Base Product Number: HSMS-2700 Product Status: Obsolete

Win Source Part Number: 1063546-HSMS-2700-BLKG
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 100
Current - Max: 350 mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Power Dissipation (Max): 350 mW
Resistance @ If, F: 650mOhm @ 100mA, 1MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BAT750-7-F; BAT750TA; BAT54AFILM; BAR18FILM; BAR42FILM; SS1P6L-M3/84AHSMS2700BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Broadcom Limited
Base Product Number: HSMS-2700
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2700-BLKG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2700-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2700-BLKG
DIODE SCHOTTKY 15V 350MW SOT23-3

DIODE SCHOTTKY 15V 350MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HSMS-2700-BLKG 1063546-HSMS-2700-BLKG HSMS-2700-BLKG
Product Name 15V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data