Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2814-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2814-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 807950-HSMS-2814-BLK
Packaging: Bulk
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Cathode
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1.2pF at 0V, 1MHz
Resistance at If, F: 15Ohm at 5mA, 1MHz
Part Number Series: HSMS-2814
RF Diode Schottky - 1 Pair Common Cathode 20V 1A SOT-23-3
RF DIODE SCHOTTKY 20V SOT23-3
RF DIODE SCHOTTKY 20V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2814-BLKG | 807950-HSMS-2814-BLKG | 516-1918-ND | HSMS-2814-BLKG | HSMS-2814-BLKG |
| Product Name | Diode and Rectifier | RF Diodes - HSMS-2814-BLKG | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 1 Pair Common Cathode | Schottky | Schottky |