RF Diode PIN - 1 Pair Common Anode 100V 1A SOT-323
RF DIODE PIN 100V SOT323
RF DIODE PIN 100V SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HSMP-381E-BLKG-ND | HSMP-381E-BLKG | HSMP-381E-BLKG |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | PIN | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 |
| VR | 100 volts |