The HSMP-3894 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-3894 |
| Product Name | PIN Switch Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |