Manufacturer: Broadcom Limited
Win Source Part Number: 068228-HSMP-3834-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode PIN - 1 Pair Common Cathode 200V 1A 250mW SOT-23-3
Pin Diode, 200V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-3834-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3834-TR1G can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 068228-HSMP-3834-TR1G | HSMP-3834-TR1G-ND | 284-HSMP-3834-TR1G | HSMP-3834-TR1G |
| Product Name | RF Diodes - HSMP-3834-TR1G | RF Diodes | 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Common Cathode | PIN | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 |
| PD | 250 milliwatts | |||
| CT | 0.3000 pF | 0.3000 pF |