Broadcom Inc. RF Diodes HBAT-5402-TR1

Description
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HBAT-5402-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3

Buy Now Datasheet
RFFETs - HBAT-5402-TR1 - 873224-HBAT-5402-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HBAT-5402-TR1
873224-HBAT-5402-TR1
RFFETs - HBAT-5402-TR1 873224-HBAT-5402-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 873224-HBAT-5402-TR1 Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Series Connection 30V 220 mA 250 mW SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Part Status: Obsolete Family Name: HBAT-5402 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Broadcom Limited
Win Source Part Number: 873224-HBAT-5402-TR1
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 1 Pair Series Connection 30V 220 mA 250 mW SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Part Status: Obsolete
Family Name: HBAT-5402
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Singapore, Singapore
30V SOT-23 Diode and Rectifier
284-HBAT-5402-TR1
30V SOT-23 Diode and Rectifier 284-HBAT-5402-TR1
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: HBAT-5402-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5402-TR1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: HBAT-5402-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5402-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HBAT-5402-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HBAT-5402-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HBAT-5402-TR1
DIODE SCHOTTKY 30V 250MW SOT23-3

DIODE SCHOTTKY 30V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HBAT-5402-TR1-ND 873224-HBAT-5402-TR1 284-HBAT-5402-TR1 HBAT-5402-TR1
Product Name RF Diodes RFFETs - HBAT-5402-TR1 30V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; RF Diode Schottky - 1 Pair Series Connection 30V 220 mA 250 mW SOT-23-3
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data