Broadcom Inc. 55V Diode and Rectifier HSMP-386D-TR1G

Description
RF DIODE PIN 55V SOT143-4 Product overview: HSMP-386D-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386D-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 55V SOT143-4 Product overview: HSMP-386D-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386D-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V Diode and Rectifier
284-HSMP-386D-TR1G
55V Diode and Rectifier 284-HSMP-386D-TR1G
RF DIODE PIN 55V SOT143-4 Product overview: HSMP-386D-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386D-TR1G can be used for catalog matching and distributor lookup.

RF DIODE PIN 55V SOT143-4 Product overview: HSMP-386D-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 55V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386D-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-386D-TR1G - 776206-HSMP-386D-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-386D-TR1G
776206-HSMP-386D-TR1G
RF Diodes - HSMP-386D-TR1G 776206-HSMP-386D-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 776206-HSMP-386D-TR1 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-253-4, TO-253AA Current - Max: 1A Diode Type: PIN - 4, Diversity Switch Capacitance @ Vr, F: 0.55pF @ 0V, 1MHz Resistance @ If, F: 1.2 Ohm @ 100mA, 100MHz Family Name: HSMP-386D Categories: Discrete Semiconductor Products Manufacturer Package: SOT-143-4 Voltage - Peak Reverse (Maximum): 55V Alternative Parts (Cross-Reference): HSMP-386D; HSMP-386D-BLKG; HSMP-386D-TR2G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776206-HSMP-386D-TR1G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-253-4, TO-253AA
Current - Max: 1A
Diode Type: PIN - 4, Diversity Switch
Capacitance @ Vr, F: 0.55pF @ 0V, 1MHz
Resistance @ If, F: 1.2 Ohm @ 100mA, 100MHz
Family Name: HSMP-386D
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143-4
Voltage - Peak Reverse (Maximum): 55V
Alternative Parts (Cross-Reference): HSMP-386D; HSMP-386D-BLKG; HSMP-386D-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF Diodes - HSMP-386D-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 4, Diversity Switch 55V 1A SOT-143-4

RF Diode PIN - 4, Diversity Switch 55V 1A SOT-143-4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-386D-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-386D-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-386D-TR1G
RF DIODE PIN 55V SOT143-4

RF DIODE PIN 55V SOT143-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMP-386D-TR1G 776206-HSMP-386D-TR1G HSMP-386D-TR1G-ND HSMP-386D-TR1G
Product Name 55V Diode and Rectifier RF Diodes - HSMP-386D-TR1G RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel TO-253-4, TO-253AA SOT143; SOT-143-4
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type PIN - 4, Diversity Switch PIN
Unlock Full Specs
to access all available technical data