RF Diode Schottky - 2 Independent 15V 1A MiniPak 1412
Mixer Diode, C Band, Silicon, LEADLESS, ULTRA MINIATURE, MINIPAK 1412, 4 PIN Product overview: HMPS-2825-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2825-TR1 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 068180-HMPS-2825-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HMPS-2825
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Alternative Parts (Cross-Reference): HMPS-2825; HMPS-2825-BLK; HMPS-2825-TR2;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Taiwan, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF DIODE SCHOTTKY 15V MINIPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HMPS-2825-TR1-ND | 284-HMPS-2825-TR1 | 068180-HMPS-2825-TR1 | HMPS-2825-TR1 |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - HMPS-2825-TR1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - 2 Independent | ||
| Package | 4-UQFN | Tape and Reel | MiniPak 1412 | MiniPak 1412 |
| VR | 15 volts |