Broadcom Inc. 50V SOT23 Diode and Rectifier HSMP-3824-TR2G

Description
RF DIODE PIN 50V SOT23-3 Product overview: HSMP-3824-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3824-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 50V SOT23-3 Product overview: HSMP-3824-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3824-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V SOT23 Diode and Rectifier
284-HSMP-3824-TR2G
50V SOT23 Diode and Rectifier 284-HSMP-3824-TR2G
RF DIODE PIN 50V SOT23-3 Product overview: HSMP-3824-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3824-TR2G can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V SOT23-3 Product overview: HSMP-3824-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3824-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-3824-TR2G - 1044026-HSMP-3824-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3824-TR2G
1044026-HSMP-3824-TR2G
RF Diodes - HSMP-3824-TR2G 1044026-HSMP-3824-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 1044026-HSMP-3824-TR 2G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 50V Resistance @ If, F: 600 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044026-HSMP-3824-TR2G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 600 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
RF Diodes - HSMP-3824-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Cathode 50V 1A SOT-23-3

RF Diode PIN - 1 Pair Common Cathode 50V 1A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3824-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3824-TR2G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3824-TR2G
RF DIODE PIN 50V SOT23-3

RF DIODE PIN 50V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMP-3824-TR2G 1044026-HSMP-3824-TR2G HSMP-3824-TR2G-ND HSMP-3824-TR2G
Product Name 50V SOT23 Diode and Rectifier RF Diodes - HSMP-3824-TR2G RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type PIN - 1 Pair Common Cathode PIN
Unlock Full Specs
to access all available technical data