Broadcom Inc. RF Diodes HSMP-3813-BLKG

Description
RF Diode PIN - 1 Pair Common Anode 100V 1A SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Anode 100V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-3813-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Anode 100V 1A SOT-23-3

RF Diode PIN - 1 Pair Common Anode 100V 1A SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V SOT23 Diode and Rectifier
284-HSMP-3813-BLKG
100V SOT23 Diode and Rectifier 284-HSMP-3813-BLKG
RF DIODE PIN 100V SOT23-3 Product overview: HSMP-3813-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3813-BLKG can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V SOT23-3 Product overview: HSMP-3813-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3813-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - HSMP-3813-BLKG - 873956-HSMP-3813-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMP-3813-BLKG
873956-HSMP-3813-BLKG
RFFETs - HSMP-3813-BLKG 873956-HSMP-3813-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 873956-HSMP-3813-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 1 Pair Common Anode 100V 1 A SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 873956-HSMP-3813-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 1 Pair Common Anode 100V 1 A SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3813-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3813-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3813-BLKG
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-3813-BLKG-ND 284-HSMP-3813-BLKG 873956-HSMP-3813-BLKG HSMP-3813-BLKG
Product Name RF Diodes 100V SOT23 Diode and Rectifier RFFETs - HSMP-3813-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN RF Diode PIN - 1 Pair Common Anode 100V 1 A SOT-23-3
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Bulk SOT23; SOT-23-3 SOT23; SOT-23-3
VR 100 volts
Unlock Full Specs
to access all available technical data