RF Diode Schottky 15V 4-Pin SOT-143 T/R Product overview: HSMS-2825-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2825-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 017058-HSMS-2825-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HSMS-2825
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Alternative Parts (Cross-Reference): HSMS-2825; HSMS-2825____G; HSMS-2825-BLKG;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF Diode Schottky - 2 Independent 15V 1A SOT-143-4
RF DIODE SCHOTTKY 15V SOT143-4
RF DIODE SCHOTTKY 15V SOT143-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2825-TR1G | 017058-HSMS-2825-TR1G | 516-1819-2-ND | HSMS-2825-TR1G | HSMS-2825-TR1G |
| Product Name | Schottky 15V Diode and Rectifier | RF Diodes - HSMS-2825-TR1G | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | SOT-143 | SOT143; SOT-143-4 | TO-253-4, TO-253AA | SOT143; SOT-143-4 | TO-253-4, TO-253AA |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 2 Independent | Schottky | Schottky |