The HSMP-381E / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-381F |
| Product Name | Low Distortion PIN Attenuator Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Low Distortion Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |