RF Switch Diode, 50V, 1A, SOT-23, Surface Mount Product overview: HSMP-3822-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3822-BLKG can be used for catalog matching and distributor lookup.
RF Diode PIN - 1 Pair Series Connection 50V 1A SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 1181870-HSMP-3822-BL
Packaging: Strip
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: HSMP-3822
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.8pF at 20V, 1MHz
Resistance at If, F: 600mOhm at 10mA, 100MHz
RF DIODE, PIN, 0.8PF, 50V, SOT-23; Diode Configuration:Dual Series; Resistance @ If:0.6ohm; Reverse Voltage:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:0.8pF; Forward Current:1A; Operating Temperature Max:150°CRoHS Compliant: Yes
RF DIODE PIN 50V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-3822-BLKG | 516-1905-ND | 1181870-HSMP-3822-BLKG | 63J9326 | HSMP-3822-BLKG |
| Product Name | SMD 50V 1A SOT-23 Diode and Rectifier | RF Diodes | RF Diodes - HSMP-3822-BLKG | Rf Diode, Pin, 0.8Pf, 50V, Sot-23; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection |