The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz.
The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested.
Win Source Part Number: 1357337-HSCH-5310
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HSCH-53xx
Package: Bulk
Product Status: Obsolete
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: 07
Base Product Number: HSCH
Power Dissipation (Max): 150 mW
HTSUS: 8541.10.0060
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Vr, F: 0.1pF @ 0V, 1MHz
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 4V
Resistance @ If, F: 20Ohm @ 5mA, 1MHz
Mixer Diode, Medium Barrier, L Band to K Band, Silicon, Product overview: HSCH-5310 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSCH-5310 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 500V BEAM LEAD
DIODE SCHOTTKY 500V BEAM LEAD
| Broadcom Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | Schottky Diodes |
| Product Number | HSCH-5310 | 1357337-HSCH-5310 | 284-HSCH-5310 | HSCH-5310 | HSCH-5310 |
| Product Name | Beam Lead Silicon Schottky Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | |||
| Diode Applications | Detector; Mixer | ||||
| Life Cycle Stage | Maturity | Removed; Obsolete | |||
| RoHS Compliant | RoHS | RoHS |