Broadcom Inc. RF Diodes - HSMS-2827-TR2G HSMS-2827-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 135920-HSMS-2827-TR2 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 135920-HSMS-2827-TR2 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2827-TR2G - 135920-HSMS-2827-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2827-TR2G
135920-HSMS-2827-TR2G
RF Diodes - HSMS-2827-TR2G 135920-HSMS-2827-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 135920-HSMS-2827-TR2 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 135920-HSMS-2827-TR2G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2827-TR2G
Diode and Rectifier 284-HSMS-2827-TR2G
Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-4 Product overview: HSMS-2827-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2827-TR2G can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-4 Product overview: HSMS-2827-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2827-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-2827-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Bridge 15V 1A SOT-143-4

RF Diode Schottky - 1 Bridge 15V 1A SOT-143-4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2827-TR2G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2827-TR2G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2827-TR2G
RF DIODE SCHOTTKY 15V SOT143-4

RF DIODE SCHOTTKY 15V SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 135920-HSMS-2827-TR2G 284-HSMS-2827-TR2G HSMS-2827-TR2G-ND HSMS-2827-TR2G
Product Name RF Diodes - HSMS-2827-TR2G Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 1 Bridge Schottky
Life Cycle Stage Active Removed; Obsolete
Package SOT143; SOT-143-4 Tape and Reel TO-253-4, TO-253AA SOT143; SOT-143-4
CT 1 pF 1 pF
Unlock Full Specs
to access all available technical data