Broadcom Inc. RF Diodes HBAT-5400-TR1

Description
RF Diode Schottky - Single 30V 220mA 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - Single 30V 220mA 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HBAT-5400-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 30V 220mA 250mW SOT-23-3

RF Diode Schottky - Single 30V 220mA 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - HBAT-5400-TR1 - 099802-HBAT-5400-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HBAT-5400-TR1
099802-HBAT-5400-TR1
RF Diodes - HBAT-5400-TR1 099802-HBAT-5400-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 099802-HBAT-5400-TR1 Packaging: Reel - TR Current - Max: 220mA Diode Type: Schottky - Single Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 099802-HBAT-5400-TR1
Packaging: Reel - TR
Current - Max: 220mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V SOT-23 Diode and Rectifier
284-HBAT-5400-TR1
30V SOT-23 Diode and Rectifier 284-HBAT-5400-TR1
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 1 Element, Silicon, SOT-23, 3 PIN Product overview: HBAT-5400-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5400-TR1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 1 Element, Silicon, SOT-23, 3 PIN Product overview: HBAT-5400-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5400-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HBAT-5400-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HBAT-5400-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HBAT-5400-TR1
DIODE SCHOTTKY 30V 250MW SOT23-3

DIODE SCHOTTKY 30V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HBAT-5400-TR1-ND 099802-HBAT-5400-TR1 284-HBAT-5400-TR1 HBAT-5400-TR1
Product Name RF Diodes RF Diodes - HBAT-5400-TR1 30V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3
VR 30 volts
Unlock Full Specs
to access all available technical data