RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-381C-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381C-TR2G can be used for catalog matching and distributor lookup.
RF DIODE PIN 100V SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | HSMP-381C-TR2G-ND | 284-HSMP-381C-TR2G | HSMP-381C-TR2G |
| Product Name | RF Diodes | 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | SOT323; SC-70, SOT-323 | Tape and Reel | SOT323; SOT-323 |
| VR | 100 volts |