Manufacturer: Broadcom Limited
Win Source Part Number: 017056-HSMS-2822-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HSMS-2822
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): HSMS-2822-G; HSMS-2822; HSMS-2822-BLKG;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-3 Product overview: HSMS-2822-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2822-TR1G can be used for catalog matching and distributor lookup.
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-23-3
RF DIODE SCHOTTKY 15V SOT23-3
DIODE, RF, SCHOTTKY, REEL 3K; Diode Configuration:Dual Series; Reverse Voltage Vr:15V; Forward Current If Max:1A; Forward Voltage VF Max:340mV; Capacitance Ct:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:HSMS RoHS Compliant: Yes
RF DIODE SCHOTTKY 15V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 017056-HSMS-2822-TR1G | 284-HSMS-2822-TR1G | 516-1818-2-ND | HSMS-2822-TR1G | 36AJ9510 | HSMS-2822-TR1G |
| Product Name | RF Diodes - HSMS-2822-TR1G | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Diode, Rf, Schottky, Reel 3K; Diode Configuration Broadcom | RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed; Obsolete | ||||
| Package | SOT23; SOT-23-3 | Cut Tape | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| CT | 1 pF | 1 pF | 1 pF | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |