RF Diode Schottky - Single 15V 1A MiniPak 1412
RF DIODE SCHOTTKY 15V MINIPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HMPS-2820-TR2-ND | HMPS-2820-TR2 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | 0505 (1412 Metric) | MiniPak 1412 |
| VR | 15 volts |