Manufacturer: Broadcom Limited
Win Source Part Number: 1043888-HMPP-389T-TR
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Audio, Test & Measurement
Quantity per package: 3k pcs
Pin Diode, 100V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-389T-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-389T-TR1 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 100V 1A MiniPak 1412
RF DIODE PIN 100V MINIPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1043888-HMPP-389T-TR1 | 284-HMPP-389T-TR1 | 516-3429-2-ND | HMPP-389T-TR1 |
| Product Name | RF Diodes - HMPP-389T-TR1 | 100V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN - Single | PIN | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | MiniPak 1412 | Tape and Reel | 0505 (1412 Metric) | MiniPak 1412 |