Broadcom Inc. RF Diodes HSMP-3830-TR1G

Description
RF Diode PIN - Single 200V 1A 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - Single 200V 1A 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-3830-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 200V 1A 250mW SOT-23-3

RF Diode PIN - Single 200V 1A 250mW SOT-23-3

Buy Now Datasheet
RF Diodes - HSMP-3830-TR1G - 096856-HSMP-3830-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3830-TR1G
096856-HSMP-3830-TR1G
RF Diodes - HSMP-3830-TR1G 096856-HSMP-3830-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 096856-HSMP-3830-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 200V Power Dissipation (Max): 250mW Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 096856-HSMP-3830-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
200V 1A SOT-23 Diode and Rectifier
284-HSMP-3830-TR1G
200V 1A SOT-23 Diode and Rectifier 284-HSMP-3830-TR1G
RF PIN Diode, 200V, 1A, SOT-23, SM Product overview: HSMP-3830-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3830-TR1G can be used for catalog matching and distributor lookup.

RF PIN Diode, 200V, 1A, SOT-23, SM Product overview: HSMP-3830-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3830-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF DIODE PIN 200V 250MW SOT23-3

RF DIODE PIN 200V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3830-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3830-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3830-TR1G
RF DIODE PIN 200V 250MW SOT23-3

RF DIODE PIN 200V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-3830-TR1G-ND 096856-HSMP-3830-TR1G 284-HSMP-3830-TR1G HSMP-3830-TR1G HSMP-3830-TR1G
Product Name RF Diodes RF Diodes - HSMP-3830-TR1G 200V 1A SOT-23 Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VR 200 volts
CT 0.3000 pF 0.3000 pF 0.3000 pF
Unlock Full Specs
to access all available technical data